Capital Lighting, Inc. 82903-BNB Bathroom Fixtures-Three Lights 456657

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.00 Length 8.00 Extension: 6.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnished Bronze Product Name: Three Light Bath Bar UPC: 46335944695 Category: Bath/Vanity/Wall Sconces Glass: Tea Stained Alabaster Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.00 Length 8.00 Extension: 6.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnished Bronze Product Name: Three Light Bath Bar UPC: 46335944695 Category: Bath/Vanity/Wall Sconces Glass: Tea Stained Alabaster Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
82903-BNB Bathroom Fixtures-Three Lights - 456657 - Capital Lighting, Inc.
Columbus, OH, USA
82903-BNB Bathroom Fixtures-Three Lights
456657
82903-BNB Bathroom Fixtures-Three Lights 456657
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.00 Length 8.00 Extension: 6.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnished Bronze Product Name: Three Light Bath Bar UPC: 46335944695 Category: Bath/Vanity/Wall Sconces Glass: Tea Stained Alabaster Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 8.00
Length 8.00
Extension: 6.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Burnished Bronze
Product Name: Three Light Bath Bar
UPC: 46335944695
Category: Bath/Vanity/Wall Sconces
Glass: Tea Stained Alabaster
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456657
Product Name 82903-BNB Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2768604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details