Capital Lighting, Inc. 82904-SP Bathroom Fixtures-Four Lights 456653

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.25 Height: 8.00 Length 8.00 Extension: 6.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Satin Platinum Product Name: Four Light Bath Bar UPC: 46335944862 Category: Bath/Vanity/Wall Sconces Glass: Alabaster Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.25 Height: 8.00 Length 8.00 Extension: 6.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Satin Platinum Product Name: Four Light Bath Bar UPC: 46335944862 Category: Bath/Vanity/Wall Sconces Glass: Alabaster Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
82904-SP Bathroom Fixtures-Four Lights - 456653 - Capital Lighting, Inc.
Columbus, OH, USA
82904-SP Bathroom Fixtures-Four Lights
456653
82904-SP Bathroom Fixtures-Four Lights 456653
PRODUCT DETAILS / SPECS Width/Dia: 29.25 Height: 8.00 Length 8.00 Extension: 6.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Satin Platinum Product Name: Four Light Bath Bar UPC: 46335944862 Category: Bath/Vanity/Wall Sconces Glass: Alabaster Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 29.25
Height: 8.00
Length 8.00
Extension: 6.25
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Satin Platinum
Product Name: Four Light Bath Bar
UPC: 46335944862
Category: Bath/Vanity/Wall Sconces
Glass: Alabaster
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456653
Product Name 82904-SP Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details