Capital Lighting, Inc. 82930-BNB Mini Pendants-Rod 456652

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 49.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Bronze Product Name: One Light Pendant UPC: 46335944725 Category: Mini Pendant Glass: Tea Stained Alabaster Shipped Via: UPS Oversize Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 49.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Bronze Product Name: One Light Pendant UPC: 46335944725 Category: Mini Pendant Glass: Tea Stained Alabaster Shipped Via: UPS Oversize Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
82930-BNB Mini Pendants-Rod - 456652 - Capital Lighting, Inc.
Columbus, OH, USA
82930-BNB Mini Pendants-Rod
456652
82930-BNB Mini Pendants-Rod 456652
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 49.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Bronze Product Name: One Light Pendant UPC: 46335944725 Category: Mini Pendant Glass: Tea Stained Alabaster Shipped Via: UPS Oversize Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 49.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Burnished Bronze
Product Name: One Light Pendant
UPC: 46335944725
Category: Mini Pendant
Glass: Tea Stained Alabaster
Shipped Via: UPS Oversize
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456652
Product Name 82930-BNB Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details