Capital Lighting, Inc. 82911-BNB Semi-Flush Mts.-Bowl Style 456651

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 12.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Burnished Bronze Product Name: Two Light Semi Flush UPC: 46335944718 Category: Semi-Flush Glass: Tea Stained Alabaster Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 12.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Burnished Bronze Product Name: Two Light Semi Flush UPC: 46335944718 Category: Semi-Flush Glass: Tea Stained Alabaster Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
82911-BNB Semi-Flush Mts.-Bowl Style - 456651 - Capital Lighting, Inc.
Columbus, OH, USA
82911-BNB Semi-Flush Mts.-Bowl Style
456651
82911-BNB Semi-Flush Mts.-Bowl Style 456651
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 12.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Burnished Bronze Product Name: Two Light Semi Flush UPC: 46335944718 Category: Semi-Flush Glass: Tea Stained Alabaster Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 12.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Burnished Bronze
Product Name: Two Light Semi Flush
UPC: 46335944718
Category: Semi-Flush
Glass: Tea Stained Alabaster
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456651
Product Name 82911-BNB Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details