Capital Lighting, Inc. 82911-SP Semi-Flush Mts.-Bowl Style 456650

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 12.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Platinum Product Name: Two Light Semi Flush UPC: 46335944879 Category: Semi-Flush Glass: Alabaster Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 12.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Platinum Product Name: Two Light Semi Flush UPC: 46335944879 Category: Semi-Flush Glass: Alabaster Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
82911-SP Semi-Flush Mts.-Bowl Style - 456650 - Capital Lighting, Inc.
Columbus, OH, USA
82911-SP Semi-Flush Mts.-Bowl Style
456650
82911-SP Semi-Flush Mts.-Bowl Style 456650
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 12.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Platinum Product Name: Two Light Semi Flush UPC: 46335944879 Category: Semi-Flush Glass: Alabaster Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 12.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Satin Platinum
Product Name: Two Light Semi Flush
UPC: 46335944879
Category: Semi-Flush
Glass: Alabaster
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456650
Product Name 82911-SP Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details