Capital Lighting, Inc. 82889-BNB Mid. Chandeliers-Glass Up 456621

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 33.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Burnished Bronze Product Name: Nine Light Chandelier UPC: 46335944459 Category: Chandelier Glass: Tea Stained Alabaster Shipped Via: UPS Oversize Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 33.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Burnished Bronze Product Name: Nine Light Chandelier UPC: 46335944459 Category: Chandelier Glass: Tea Stained Alabaster Shipped Via: UPS Oversize Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
82889-BNB Mid. Chandeliers-Glass Up - 456621 - Capital Lighting, Inc.
Columbus, OH, USA
82889-BNB Mid. Chandeliers-Glass Up
456621
82889-BNB Mid. Chandeliers-Glass Up 456621
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 33.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Burnished Bronze Product Name: Nine Light Chandelier UPC: 46335944459 Category: Chandelier Glass: Tea Stained Alabaster Shipped Via: UPS Oversize Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 32.50
Height: 33.50
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Burnished Bronze
Product Name: Nine Light Chandelier
UPC: 46335944459
Category: Chandelier
Glass: Tea Stained Alabaster
Shipped Via: UPS Oversize
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456621
Product Name 82889-BNB Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details