Capital Lighting, Inc. 82811-BNB Semi-Flush Mts.-Bowl Style 456618

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 12.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Burnished Bronze Product Name: Two Light Semi Flush UPC: 46335944374 Category: Semi-Flush Glass: Tea Stained Alabaster Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 12.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Burnished Bronze Product Name: Two Light Semi Flush UPC: 46335944374 Category: Semi-Flush Glass: Tea Stained Alabaster Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
82811-BNB Semi-Flush Mts.-Bowl Style - 456618 - Capital Lighting, Inc.
Columbus, OH, USA
82811-BNB Semi-Flush Mts.-Bowl Style
456618
82811-BNB Semi-Flush Mts.-Bowl Style 456618
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 12.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Burnished Bronze Product Name: Two Light Semi Flush UPC: 46335944374 Category: Semi-Flush Glass: Tea Stained Alabaster Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 14.75
Height: 12.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Burnished Bronze
Product Name: Two Light Semi Flush
UPC: 46335944374
Category: Semi-Flush
Glass: Tea Stained Alabaster
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456618
Product Name 82811-BNB Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details