Capital Lighting, Inc. 82803-BNB Bathroom Fixtures-Three Lights 456616

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 8.50 Length 8.50 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnished Bronze Product Name: Three Light Bath Bar UPC: 46335944350 Category: Bath/Vanity/Wall Sconces Glass: Tea Stained Alabaster Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 8.50 Length 8.50 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnished Bronze Product Name: Three Light Bath Bar UPC: 46335944350 Category: Bath/Vanity/Wall Sconces Glass: Tea Stained Alabaster Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
82803-BNB Bathroom Fixtures-Three Lights - 456616 - Capital Lighting, Inc.
Columbus, OH, USA
82803-BNB Bathroom Fixtures-Three Lights
456616
82803-BNB Bathroom Fixtures-Three Lights 456616
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 8.50 Length 8.50 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnished Bronze Product Name: Three Light Bath Bar UPC: 46335944350 Category: Bath/Vanity/Wall Sconces Glass: Tea Stained Alabaster Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 25.25
Height: 8.50
Length 8.50
Extension: 9
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Burnished Bronze
Product Name: Three Light Bath Bar
UPC: 46335944350
Category: Bath/Vanity/Wall Sconces
Glass: Tea Stained Alabaster
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456616
Product Name 82803-BNB Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1570mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details