Capital Lighting, Inc. 82804-BNB Bathroom Fixtures-Four Lights 456611

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 8.50 Length 8.50 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Burnished Bronze Product Name: Four Light Bath Bar UPC: 46335944367 Category: Bath/Vanity/Wall Sconces Glass: Tea Stained Alabaster Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 8.50 Length 8.50 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Burnished Bronze Product Name: Four Light Bath Bar UPC: 46335944367 Category: Bath/Vanity/Wall Sconces Glass: Tea Stained Alabaster Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
82804-BNB Bathroom Fixtures-Four Lights - 456611 - Capital Lighting, Inc.
Columbus, OH, USA
82804-BNB Bathroom Fixtures-Four Lights
456611
82804-BNB Bathroom Fixtures-Four Lights 456611
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 8.50 Length 8.50 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Burnished Bronze Product Name: Four Light Bath Bar UPC: 46335944367 Category: Bath/Vanity/Wall Sconces Glass: Tea Stained Alabaster Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 33.50
Height: 8.50
Length 8.50
Extension: 9
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Burnished Bronze
Product Name: Four Light Bath Bar
UPC: 46335944367
Category: Bath/Vanity/Wall Sconces
Glass: Tea Stained Alabaster
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456611
Product Name 82804-BNB Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details