Capital Lighting, Inc. OL7507HTBZ Exterior -Post/Pier Head 456589

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 22.50 Bulb Qty: 1 Wattage: 100 Finish: Heritage Bronze Weight: 6.27 Product Name: One Light Post UPC: 014817372441 Category: Outdoor Glass: Creme Etched Shipped Via: UPS Safety Rating: UL Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 22.50 Bulb Qty: 1 Wattage: 100 Finish: Heritage Bronze Weight: 6.27 Product Name: One Light Post UPC: 014817372441 Category: Outdoor Glass: Creme Etched Shipped Via: UPS Safety Rating: UL Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
OL7507HTBZ Exterior -Post/Pier Head - 456589 - Capital Lighting, Inc.
Columbus, OH, USA
OL7507HTBZ Exterior -Post/Pier Head
456589
OL7507HTBZ Exterior -Post/Pier Head 456589
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 22.50 Bulb Qty: 1 Wattage: 100 Finish: Heritage Bronze Weight: 6.27 Product Name: One Light Post UPC: 014817372441 Category: Outdoor Glass: Creme Etched Shipped Via: UPS Safety Rating: UL Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 22.50
Bulb
Qty: 1
Wattage: 100
Finish: Heritage Bronze
Weight: 6.27
Product Name: One Light Post
UPC: 014817372441
Category: Outdoor
Glass: Creme Etched
Shipped Via: UPS
Safety Rating: UL
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456589
Product Name OL7507HTBZ Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details