Capital Lighting, Inc. P1178OBZ/BRB Mini Chandeliers-Glass Shade 456588

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 14.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Oxidized Bronze Weight: 10.7 Product Name: One Light Mini Pendants UPC: 014817371680 Category: Pendants Shipped Via: UPS Safety Rating: UL Canopy: 5.5``Rd Chain: 60`` Wire: 180`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 14.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Oxidized Bronze Weight: 10.7 Product Name: One Light Mini Pendants UPC: 014817371680 Category: Pendants Shipped Via: UPS Safety Rating: UL Canopy: 5.5``Rd Chain: 60`` Wire: 180`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
P1178OBZ/BRB Mini Chandeliers-Glass Shade - 456588 - Capital Lighting, Inc.
Columbus, OH, USA
P1178OBZ/BRB Mini Chandeliers-Glass Shade
456588
P1178OBZ/BRB Mini Chandeliers-Glass Shade 456588
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 14.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Oxidized Bronze Weight: 10.7 Product Name: One Light Mini Pendants UPC: 014817371680 Category: Pendants Shipped Via: UPS Safety Rating: UL Canopy: 5.5``Rd Chain: 60`` Wire: 180`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 8.75
Height: 14.50
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Oxidized Bronze
Weight: 10.7
Product Name: One Light Mini Pendants
UPC: 014817371680
Category: Pendants
Shipped Via: UPS
Safety Rating: UL
Canopy: 5.5``Rd
Chain: 60``
Wire: 180``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456588
Product Name P1178OBZ/BRB Mini Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details