Capital Lighting, Inc. OL7513HTBZ Exterior -Ceiling Mount 456584

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Heritage Bronze Weight: 4.95 Product Name: Two Light Ceiling Fixture UPC: 014817372472 Category: Outdoor Glass: Creme Etched Shipped Via: UPS Safety Rating: UL Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Heritage Bronze Weight: 4.95 Product Name: Two Light Ceiling Fixture UPC: 014817372472 Category: Outdoor Glass: Creme Etched Shipped Via: UPS Safety Rating: UL Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
OL7513HTBZ Exterior -Ceiling Mount - 456584 - Capital Lighting, Inc.
Columbus, OH, USA
OL7513HTBZ Exterior -Ceiling Mount
456584
OL7513HTBZ Exterior -Ceiling Mount 456584
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Heritage Bronze Weight: 4.95 Product Name: Two Light Ceiling Fixture UPC: 014817372472 Category: Outdoor Glass: Creme Etched Shipped Via: UPS Safety Rating: UL Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 6.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Heritage Bronze
Weight: 4.95
Product Name: Two Light Ceiling Fixture
UPC: 014817372472
Category: Outdoor
Glass: Creme Etched
Shipped Via: UPS
Safety Rating: UL
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456584
Product Name OL7513HTBZ Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892198 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details