Capital Lighting, Inc. OL7400ASTB Exterior -Wall Mt./Flush 456556

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 17.25 Extension: 4.88 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Astral Bronze Weight: 6.71 Product Name: Two Light Wall Lantern UPC: 014817372694 Category: Outdoor Shipped Via: UPS Safety Rating: UL Wire: 8`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 17.25 Extension: 4.88 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Astral Bronze Weight: 6.71 Product Name: Two Light Wall Lantern UPC: 014817372694 Category: Outdoor Shipped Via: UPS Safety Rating: UL Wire: 8`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
OL7400ASTB Exterior -Wall Mt./Flush - 456556 - Capital Lighting, Inc.
Columbus, OH, USA
OL7400ASTB Exterior -Wall Mt./Flush
456556
OL7400ASTB Exterior -Wall Mt./Flush 456556
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 17.25 Extension: 4.88 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Astral Bronze Weight: 6.71 Product Name: Two Light Wall Lantern UPC: 014817372694 Category: Outdoor Shipped Via: UPS Safety Rating: UL Wire: 8`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 17.25
Extension: 4.88
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Astral Bronze
Weight: 6.71
Product Name: Two Light Wall Lantern
UPC: 014817372694
Category: Outdoor
Shipped Via: UPS
Safety Rating: UL
Wire: 8``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456556
Product Name OL7400ASTB Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.18in(L)
View Details