Capital Lighting, Inc. OL7402ASTB Exterior -Wall Mt./Flush 456553

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 22.50 Extension: 4.88 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Astral Bronze Weight: 9.9 Product Name: Three Light Wall Lantern UPC: 014817372700 Category: Outdoor Shipped Via: UPS Safety Rating: UL Wire: 8`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 22.50 Extension: 4.88 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Astral Bronze Weight: 9.9 Product Name: Three Light Wall Lantern UPC: 014817372700 Category: Outdoor Shipped Via: UPS Safety Rating: UL Wire: 8`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
OL7402ASTB Exterior -Wall Mt./Flush - 456553 - Capital Lighting, Inc.
Columbus, OH, USA
OL7402ASTB Exterior -Wall Mt./Flush
456553
OL7402ASTB Exterior -Wall Mt./Flush 456553
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 22.50 Extension: 4.88 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Astral Bronze Weight: 9.9 Product Name: Three Light Wall Lantern UPC: 014817372700 Category: Outdoor Shipped Via: UPS Safety Rating: UL Wire: 8`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 22.50
Extension: 4.88
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Astral Bronze
Weight: 9.9
Product Name: Three Light Wall Lantern
UPC: 014817372700
Category: Outdoor
Shipped Via: UPS
Safety Rating: UL
Wire: 8``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456553
Product Name OL7402ASTB Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details