Capital Lighting, Inc. F2342/6+1GIS Mid. Chandeliers-Candle 456533

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 26.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Gilded Imperial Silver Weight: 15.43 Product Name: One Light Single Tier Chandelier UPC: 014817343298 Category: Chandeliers Glass: French Ivory Hand Blown Shipped Via: Oversized Safety Rating: UL Canopy: 5.5``Rd Chain: 60`` Wire: 180`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 26.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Gilded Imperial Silver Weight: 15.43 Product Name: One Light Single Tier Chandelier UPC: 014817343298 Category: Chandeliers Glass: French Ivory Hand Blown Shipped Via: Oversized Safety Rating: UL Canopy: 5.5``Rd Chain: 60`` Wire: 180`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
F2342/6+1GIS Mid. Chandeliers-Candle - 456533 - Capital Lighting, Inc.
Columbus, OH, USA
F2342/6+1GIS Mid. Chandeliers-Candle
456533
F2342/6+1GIS Mid. Chandeliers-Candle 456533
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 26.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Gilded Imperial Silver Weight: 15.43 Product Name: One Light Single Tier Chandelier UPC: 014817343298 Category: Chandeliers Glass: French Ivory Hand Blown Shipped Via: Oversized Safety Rating: UL Canopy: 5.5``Rd Chain: 60`` Wire: 180`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 24.25
Height: 26.75
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Gilded Imperial Silver
Weight: 15.43
Product Name: One Light Single Tier Chandelier
UPC: 014817343298
Category: Chandeliers
Glass: French Ivory Hand Blown
Shipped Via: Oversized
Safety Rating: UL
Canopy: 5.5``Rd
Chain: 60``
Wire: 180``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456533
Product Name F2342/6+1GIS Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details