Capital Lighting, Inc. OL7302BK Exterior -Wall Mount 456528

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 15.50 Extension: 11.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Black Weight: 9.2 Product Name: One Light Wall Lantern UPC: 014817372670 Category: Outdoor Glass: White Opal Shipped Via: UPS Safety Rating: UL Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 15.50 Extension: 11.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Black Weight: 9.2 Product Name: One Light Wall Lantern UPC: 014817372670 Category: Outdoor Glass: White Opal Shipped Via: UPS Safety Rating: UL Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
OL7302BK Exterior -Wall Mount - 456528 - Capital Lighting, Inc.
Columbus, OH, USA
OL7302BK Exterior -Wall Mount
456528
OL7302BK Exterior -Wall Mount 456528
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 15.50 Extension: 11.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Black Weight: 9.2 Product Name: One Light Wall Lantern UPC: 014817372670 Category: Outdoor Glass: White Opal Shipped Via: UPS Safety Rating: UL Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 10.75
Height: 15.50
Extension: 11.75
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Black
Weight: 9.2
Product Name: One Light Wall Lantern
UPC: 014817372670
Category: Outdoor
Glass: White Opal
Shipped Via: UPS
Safety Rating: UL
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456528
Product Name OL7302BK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2235017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details