Capital Lighting, Inc. FM334HTBZ Flush Mounts-Bowl Style 456522

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 4.88 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Heritage Bronze Weight: 12.65 Product Name: Three Light Indoor Flush Mount UPC: 014817372137 Category: Flush Mount Fixtures Glass: Bark Texture w/Amber etch Shipped Via: UPS Safety Rating: UL Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 4.88 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Heritage Bronze Weight: 12.65 Product Name: Three Light Indoor Flush Mount UPC: 014817372137 Category: Flush Mount Fixtures Glass: Bark Texture w/Amber etch Shipped Via: UPS Safety Rating: UL Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
FM334HTBZ Flush Mounts-Bowl Style - 456522 - Capital Lighting, Inc.
Columbus, OH, USA
FM334HTBZ Flush Mounts-Bowl Style
456522
FM334HTBZ Flush Mounts-Bowl Style 456522
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 4.88 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Heritage Bronze Weight: 12.65 Product Name: Three Light Indoor Flush Mount UPC: 014817372137 Category: Flush Mount Fixtures Glass: Bark Texture w/Amber etch Shipped Via: UPS Safety Rating: UL Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 4.88
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Heritage Bronze
Weight: 12.65
Product Name: Three Light Indoor Flush Mount
UPC: 014817372137
Category: Flush Mount Fixtures
Glass: Bark Texture w/Amber etch
Shipped Via: UPS
Safety Rating: UL
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456522
Product Name FM334HTBZ Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details