Capital Lighting, Inc. F2485/5HTBZ Mid. Chandeliers-Glass Up 456518

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.63 Height: 19.13 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Heritage Bronze Weight: 24.2 Product Name: Five Light Single Tier Chandelier UPC: 014817372120 Category: Chandeliers Glass: Amber Etch Shipped Via: Oversized Safety Rating: UL Canopy: 5``Sq Chain: 15`` Wire: 15`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.63 Height: 19.13 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Heritage Bronze Weight: 24.2 Product Name: Five Light Single Tier Chandelier UPC: 014817372120 Category: Chandeliers Glass: Amber Etch Shipped Via: Oversized Safety Rating: UL Canopy: 5``Sq Chain: 15`` Wire: 15`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
F2485/5HTBZ Mid. Chandeliers-Glass Up - 456518 - Capital Lighting, Inc.
Columbus, OH, USA
F2485/5HTBZ Mid. Chandeliers-Glass Up
456518
F2485/5HTBZ Mid. Chandeliers-Glass Up 456518
PRODUCT DETAILS / SPECS Width/Dia: 22.63 Height: 19.13 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Heritage Bronze Weight: 24.2 Product Name: Five Light Single Tier Chandelier UPC: 014817372120 Category: Chandeliers Glass: Amber Etch Shipped Via: Oversized Safety Rating: UL Canopy: 5``Sq Chain: 15`` Wire: 15`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 22.63
Height: 19.13
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Heritage Bronze
Weight: 24.2
Product Name: Five Light Single Tier Chandelier
UPC: 014817372120
Category: Chandeliers
Glass: Amber Etch
Shipped Via: Oversized
Safety Rating: UL
Canopy: 5``Sq
Chain: 15``
Wire: 15``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456518
Product Name F2485/5HTBZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details