Capital Lighting, Inc. F2468/4HTBZ/PGD Island/Pool Table-Drum Shades 456517

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 12.00 Length 12.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Heritage Bronze Weight: 44 Product Name: Four Light Shade Pendant UPC: 014817371765 Category: Chandeliers Glass: Blown Clear Water Shipped Via: Truck Safety Rating: UL Canopy: 26.5``x7``Rect Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 12.00 Length 12.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Heritage Bronze Weight: 44 Product Name: Four Light Shade Pendant UPC: 014817371765 Category: Chandeliers Glass: Blown Clear Water Shipped Via: Truck Safety Rating: UL Canopy: 26.5``x7``Rect Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
F2468/4HTBZ/PGD Island/Pool Table-Drum Shades - 456517 - Capital Lighting, Inc.
Columbus, OH, USA
F2468/4HTBZ/PGD Island/Pool Table-Drum Shades
456517
F2468/4HTBZ/PGD Island/Pool Table-Drum Shades 456517
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 12.00 Length 12.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Heritage Bronze Weight: 44 Product Name: Four Light Shade Pendant UPC: 014817371765 Category: Chandeliers Glass: Blown Clear Water Shipped Via: Truck Safety Rating: UL Canopy: 26.5``x7``Rect Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 12.00
Length 12.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Heritage Bronze
Weight: 44
Product Name: Four Light Shade Pendant
UPC: 014817371765
Category: Chandeliers
Glass: Blown Clear Water
Shipped Via: Truck
Safety Rating: UL
Canopy: 26.5``x7``Rect
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456517
Product Name F2468/4HTBZ/PGD Island/Pool Table-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892195 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details