PRODUCT DETAILS / SPECS
Width/Dia: 19.13
Height: 19.25
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Heritage Bronze
Weight: 8.8
Product Name: Four Light Single Tier Chandelier
UPC: 014817372229
Category: Chandeliers
Glass: Bark Texture w/Amber etch
Shipped Via: UPS
Safety Rating: UL
Canopy: 5``Sq
Chain: 15``
Wire: 15``
Designer: Miranda
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 456509 |
| Product Name | F2486/4HTBZ Mid. Chandeliers-Glass Down |
| Application | Residential |