Capital Lighting, Inc. F2489/3HTBZ Pendants-Drum Shade 456504

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 10.88 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Heritage Bronze Weight: 13.18 Product Name: Three Light Shade Pendant UPC: 014817372243 Category: Chandeliers Glass: Bark Texture w/Amber etch Shipped Via: UPS Safety Rating: UL Canopy: 5``Sq Wire: 180`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 10.88 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Heritage Bronze Weight: 13.18 Product Name: Three Light Shade Pendant UPC: 014817372243 Category: Chandeliers Glass: Bark Texture w/Amber etch Shipped Via: UPS Safety Rating: UL Canopy: 5``Sq Wire: 180`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
F2489/3HTBZ Pendants-Drum Shade - 456504 - Capital Lighting, Inc.
Columbus, OH, USA
F2489/3HTBZ Pendants-Drum Shade
456504
F2489/3HTBZ Pendants-Drum Shade 456504
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 10.88 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Heritage Bronze Weight: 13.18 Product Name: Three Light Shade Pendant UPC: 014817372243 Category: Chandeliers Glass: Bark Texture w/Amber etch Shipped Via: UPS Safety Rating: UL Canopy: 5``Sq Wire: 180`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 10.88
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Heritage Bronze
Weight: 13.18
Product Name: Three Light Shade Pendant
UPC: 014817372243
Category: Chandeliers
Glass: Bark Texture w/Amber etch
Shipped Via: UPS
Safety Rating: UL
Canopy: 5``Sq
Wire: 180``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456504
Product Name F2489/3HTBZ Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 30 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details