Capital Lighting, Inc. F2496/6BS Mid. Chandeliers-Glass Up 456503

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 23.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Brushed Steel Weight: 17.27 Product Name: Six Light Single Tier Chandelier UPC: 014817372496 Category: Chandeliers Glass: White Opal Shipped Via: Oversized Safety Rating: UL Canopy: 6``Rd Chain: 60`` Wire: 180`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 23.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Brushed Steel Weight: 17.27 Product Name: Six Light Single Tier Chandelier UPC: 014817372496 Category: Chandeliers Glass: White Opal Shipped Via: Oversized Safety Rating: UL Canopy: 6``Rd Chain: 60`` Wire: 180`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
F2496/6BS Mid. Chandeliers-Glass Up - 456503 - Capital Lighting, Inc.
Columbus, OH, USA
F2496/6BS Mid. Chandeliers-Glass Up
456503
F2496/6BS Mid. Chandeliers-Glass Up 456503
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 23.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Brushed Steel Weight: 17.27 Product Name: Six Light Single Tier Chandelier UPC: 014817372496 Category: Chandeliers Glass: White Opal Shipped Via: Oversized Safety Rating: UL Canopy: 6``Rd Chain: 60`` Wire: 180`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 25.25
Height: 23.00
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Brushed Steel
Weight: 17.27
Product Name: Six Light Single Tier Chandelier
UPC: 014817372496
Category: Chandeliers
Glass: White Opal
Shipped Via: Oversized
Safety Rating: UL
Canopy: 6``Rd
Chain: 60``
Wire: 180``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456503
Product Name F2496/6BS Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details