Capital Lighting, Inc. F602570U Flush Mounts-Bowl Style 456476

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.50 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Merlot Bronze Weight: 9.02 Product Name: Two Light Ceiling UPC: 742546089995 Category: Ceiling Glass: Etched White Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.50 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Merlot Bronze Weight: 9.02 Product Name: Two Light Ceiling UPC: 742546089995 Category: Ceiling Glass: Etched White Opal

Suppliers

Company
Product
Description
Supplier Links
F602570U Flush Mounts-Bowl Style - 456476 - Capital Lighting, Inc.
Columbus, OH, USA
F602570U Flush Mounts-Bowl Style
456476
F602570U Flush Mounts-Bowl Style 456476
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.50 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Merlot Bronze Weight: 9.02 Product Name: Two Light Ceiling UPC: 742546089995 Category: Ceiling Glass: Etched White Opal

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 6.50
Bulb
Type: CFL
Qty: 2
Wattage: 13
Finish: Merlot Bronze
Weight: 9.02
Product Name: Two Light Ceiling
UPC: 742546089995
Category: Ceiling
Glass: Etched White Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456476
Product Name F602570U Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details