Capital Lighting, Inc. F602536U Flush Mounts-Bowl Style 456474

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.50 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Satin Nickel Weight: 9.02 Product Name: Two Light Ceiling UPC: 742546047766 Category: Ceiling Glass: Etched White Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.50 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Satin Nickel Weight: 9.02 Product Name: Two Light Ceiling UPC: 742546047766 Category: Ceiling Glass: Etched White Opal

Suppliers

Company
Product
Description
Supplier Links
F602536U Flush Mounts-Bowl Style - 456474 - Capital Lighting, Inc.
Columbus, OH, USA
F602536U Flush Mounts-Bowl Style
456474
F602536U Flush Mounts-Bowl Style 456474
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.50 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Satin Nickel Weight: 9.02 Product Name: Two Light Ceiling UPC: 742546047766 Category: Ceiling Glass: Etched White Opal

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 6.50
Bulb
Type: CFL
Qty: 2
Wattage: 13
Finish: Satin Nickel
Weight: 9.02
Product Name: Two Light Ceiling
UPC: 742546047766
Category: Ceiling
Glass: Etched White Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456474
Product Name F602536U Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details