Capital Lighting, Inc. F602636U Flush Mounts-Bowl Style 456473

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.50 Bulb Type: CFL Qty: 2 Wattage: 18 Finish: Satin Nickel Weight: 12.43 Product Name: Two Light Ceiling UPC: 742546047780 Category: Ceiling Glass: Etched White Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.50 Bulb Type: CFL Qty: 2 Wattage: 18 Finish: Satin Nickel Weight: 12.43 Product Name: Two Light Ceiling UPC: 742546047780 Category: Ceiling Glass: Etched White Opal

Suppliers

Company
Product
Description
Supplier Links
F602636U Flush Mounts-Bowl Style - 456473 - Capital Lighting, Inc.
Columbus, OH, USA
F602636U Flush Mounts-Bowl Style
456473
F602636U Flush Mounts-Bowl Style 456473
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.50 Bulb Type: CFL Qty: 2 Wattage: 18 Finish: Satin Nickel Weight: 12.43 Product Name: Two Light Ceiling UPC: 742546047780 Category: Ceiling Glass: Etched White Opal

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 6.50
Bulb
Type: CFL
Qty: 2
Wattage: 18
Finish: Satin Nickel
Weight: 12.43
Product Name: Two Light Ceiling
UPC: 742546047780
Category: Ceiling
Glass: Etched White Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456473
Product Name F602636U Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 4
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details