Capital Lighting, Inc. F602736U Flush Mounts-Bowl Style 456472

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 6.50 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Satin Nickel Weight: 5.94 Product Name: Two Light Ceiling UPC: 742546047810 Category: Ceiling Glass: Etched White Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 6.50 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Satin Nickel Weight: 5.94 Product Name: Two Light Ceiling UPC: 742546047810 Category: Ceiling Glass: Etched White Opal

Suppliers

Company
Product
Description
Supplier Links
F602736U Flush Mounts-Bowl Style - 456472 - Capital Lighting, Inc.
Columbus, OH, USA
F602736U Flush Mounts-Bowl Style
456472
F602736U Flush Mounts-Bowl Style 456472
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 6.50 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Satin Nickel Weight: 5.94 Product Name: Two Light Ceiling UPC: 742546047810 Category: Ceiling Glass: Etched White Opal

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 6.50
Bulb
Type: CFL
Qty: 2
Wattage: 13
Finish: Satin Nickel
Weight: 5.94
Product Name: Two Light Ceiling
UPC: 742546047810
Category: Ceiling
Glass: Etched White Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456472
Product Name F602736U Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details