Capital Lighting, Inc. F602736 Flush Mounts-Bowl Style 456470

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 6.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 5.5 Product Name: Two Light Ceiling UPC: 742546047803 Category: Ceiling Glass: Etched White Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 6.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 5.5 Product Name: Two Light Ceiling UPC: 742546047803 Category: Ceiling Glass: Etched White Opal

Suppliers

Company
Product
Description
Supplier Links
F602736 Flush Mounts-Bowl Style - 456470 - Capital Lighting, Inc.
Columbus, OH, USA
F602736 Flush Mounts-Bowl Style
456470
F602736 Flush Mounts-Bowl Style 456470
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 6.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 5.5 Product Name: Two Light Ceiling UPC: 742546047803 Category: Ceiling Glass: Etched White Opal

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 6.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Satin Nickel
Weight: 5.5
Product Name: Two Light Ceiling
UPC: 742546047803
Category: Ceiling
Glass: Etched White Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456470
Product Name F602736 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details