Capital Lighting, Inc. F607636U Flush Mounts-Bowl Style 456469

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 5.75 Bulb Type: CFL Qty: 2 Wattage: 18 Finish: Satin Nickel Weight: 9.68 Product Name: Two Light Ceiling UPC: 742546047957 Category: Ceiling Glass: Etch White Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 5.75 Bulb Type: CFL Qty: 2 Wattage: 18 Finish: Satin Nickel Weight: 9.68 Product Name: Two Light Ceiling UPC: 742546047957 Category: Ceiling Glass: Etch White Opal

Suppliers

Company
Product
Description
Supplier Links
F607636U Flush Mounts-Bowl Style - 456469 - Capital Lighting, Inc.
Columbus, OH, USA
F607636U Flush Mounts-Bowl Style
456469
F607636U Flush Mounts-Bowl Style 456469
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 5.75 Bulb Type: CFL Qty: 2 Wattage: 18 Finish: Satin Nickel Weight: 9.68 Product Name: Two Light Ceiling UPC: 742546047957 Category: Ceiling Glass: Etch White Opal

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 5.75
Bulb
Type: CFL
Qty: 2
Wattage: 18
Finish: Satin Nickel
Weight: 9.68
Product Name: Two Light Ceiling
UPC: 742546047957
Category: Ceiling
Glass: Etch White Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456469
Product Name F607636U Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details