Capital Lighting, Inc. F614136U Flush Mounts-Bowl Style 456468

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 3.75 Bulb Type: CFL Qty: 2 Wattage: 18 Finish: Satin Nickel Weight: 7.92 Product Name: Two Light Ceiling UPC: 742546048053 Category: Ceiling Glass: Etch White Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 3.75 Bulb Type: CFL Qty: 2 Wattage: 18 Finish: Satin Nickel Weight: 7.92 Product Name: Two Light Ceiling UPC: 742546048053 Category: Ceiling Glass: Etch White Opal

Suppliers

Company
Product
Description
Supplier Links
F614136U Flush Mounts-Bowl Style - 456468 - Capital Lighting, Inc.
Columbus, OH, USA
F614136U Flush Mounts-Bowl Style
456468
F614136U Flush Mounts-Bowl Style 456468
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 3.75 Bulb Type: CFL Qty: 2 Wattage: 18 Finish: Satin Nickel Weight: 7.92 Product Name: Two Light Ceiling UPC: 742546048053 Category: Ceiling Glass: Etch White Opal

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 3.75
Bulb
Type: CFL
Qty: 2
Wattage: 18
Finish: Satin Nickel
Weight: 7.92
Product Name: Two Light Ceiling
UPC: 742546048053
Category: Ceiling
Glass: Etch White Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456468
Product Name F614136U Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details