Capital Lighting, Inc. F609041U Flush Mounts-Bowl Style 456467

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.00 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Vista Silver Weight: 5.28 Product Name: Two Light Ceiling UPC: 742546047964 Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.00 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Vista Silver Weight: 5.28 Product Name: Two Light Ceiling UPC: 742546047964 Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
F609041U Flush Mounts-Bowl Style - 456467 - Capital Lighting, Inc.
Columbus, OH, USA
F609041U Flush Mounts-Bowl Style
456467
F609041U Flush Mounts-Bowl Style 456467
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.00 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Vista Silver Weight: 5.28 Product Name: Two Light Ceiling UPC: 742546047964 Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 5.00
Bulb
Type: CFL
Qty: 2
Wattage: 13
Finish: Vista Silver
Weight: 5.28
Product Name: Two Light Ceiling
UPC: 742546047964
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456467
Product Name F609041U Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105502 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details