Capital Lighting, Inc. F614036U Flush Mounts-Bowl Style 456465

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 3.75 Bulb Type: CFL Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 5.94 Product Name: Two Light Ceiling UPC: 742546048046 Category: Ceiling Glass: Etch White Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 3.75 Bulb Type: CFL Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 5.94 Product Name: Two Light Ceiling UPC: 742546048046 Category: Ceiling Glass: Etch White Opal

Suppliers

Company
Product
Description
Supplier Links
F614036U Flush Mounts-Bowl Style - 456465 - Capital Lighting, Inc.
Columbus, OH, USA
F614036U Flush Mounts-Bowl Style
456465
F614036U Flush Mounts-Bowl Style 456465
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 3.75 Bulb Type: CFL Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 5.94 Product Name: Two Light Ceiling UPC: 742546048046 Category: Ceiling Glass: Etch White Opal

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 3.75
Bulb
Type: CFL
Qty: 2
Wattage: 60
Finish: Satin Nickel
Weight: 5.94
Product Name: Two Light Ceiling
UPC: 742546048046
Category: Ceiling
Glass: Etch White Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456465
Product Name F614036U Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 288841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details