Capital Lighting, Inc. F609062U Flush Mounts-Bowl Style 456464

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.00 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Metallic Silver Weight: 5.28 Product Name: Two Light Ceiling UPC: 742546047971 Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.00 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Metallic Silver Weight: 5.28 Product Name: Two Light Ceiling UPC: 742546047971 Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
F609062U Flush Mounts-Bowl Style - 456464 - Capital Lighting, Inc.
Columbus, OH, USA
F609062U Flush Mounts-Bowl Style
456464
F609062U Flush Mounts-Bowl Style 456464
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.00 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Metallic Silver Weight: 5.28 Product Name: Two Light Ceiling UPC: 742546047971 Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 5.00
Bulb
Type: CFL
Qty: 2
Wattage: 13
Finish: Metallic Silver
Weight: 5.28
Product Name: Two Light Ceiling
UPC: 742546047971
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456464
Product Name F609062U Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2680604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details