Capital Lighting, Inc. F609162U Flush Mounts-Bowl Style 456463

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.00 Bulb Type: CFL Qty: 2 Wattage: 18 Finish: Metallic Silver Weight: 9.68 Product Name: Two Light Ceiling UPC: 742546048008 Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.00 Bulb Type: CFL Qty: 2 Wattage: 18 Finish: Metallic Silver Weight: 9.68 Product Name: Two Light Ceiling UPC: 742546048008 Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
F609162U Flush Mounts-Bowl Style - 456463 - Capital Lighting, Inc.
Columbus, OH, USA
F609162U Flush Mounts-Bowl Style
456463
F609162U Flush Mounts-Bowl Style 456463
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.00 Bulb Type: CFL Qty: 2 Wattage: 18 Finish: Metallic Silver Weight: 9.68 Product Name: Two Light Ceiling UPC: 742546048008 Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 5.00
Bulb
Type: CFL
Qty: 2
Wattage: 18
Finish: Metallic Silver
Weight: 9.68
Product Name: Two Light Ceiling
UPC: 742546048008
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456463
Product Name F609162U Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details