Capital Lighting, Inc. F613136U Flush Mounts-Bowl Style 456462

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 6.50 Bulb Type: CFL Qty: 2 Wattage: 26 Finish: Satin Nickel Weight: 14.3 Product Name: Two Light Ceiling UPC: 742546048039 Category: Ceiling Glass: Etch White Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 6.50 Bulb Type: CFL Qty: 2 Wattage: 26 Finish: Satin Nickel Weight: 14.3 Product Name: Two Light Ceiling UPC: 742546048039 Category: Ceiling Glass: Etch White Opal

Suppliers

Company
Product
Description
Supplier Links
F613136U Flush Mounts-Bowl Style - 456462 - Capital Lighting, Inc.
Columbus, OH, USA
F613136U Flush Mounts-Bowl Style
456462
F613136U Flush Mounts-Bowl Style 456462
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 6.50 Bulb Type: CFL Qty: 2 Wattage: 26 Finish: Satin Nickel Weight: 14.3 Product Name: Two Light Ceiling UPC: 742546048039 Category: Ceiling Glass: Etch White Opal

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 6.50
Bulb
Type: CFL
Qty: 2
Wattage: 26
Finish: Satin Nickel
Weight: 14.3
Product Name: Two Light Ceiling
UPC: 742546048039
Category: Ceiling
Glass: Etch White Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456462
Product Name F613136U Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details