Capital Lighting, Inc. F609168U Flush Mounts-Bowl Style 456461

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.00 Bulb Type: CFL Qty: 2 Wattage: 18 Finish: Deep Bronze Weight: 9.68 Product Name: Two Light Ceiling UPC: 742546048015 Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.00 Bulb Type: CFL Qty: 2 Wattage: 18 Finish: Deep Bronze Weight: 9.68 Product Name: Two Light Ceiling UPC: 742546048015 Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
F609168U Flush Mounts-Bowl Style - 456461 - Capital Lighting, Inc.
Columbus, OH, USA
F609168U Flush Mounts-Bowl Style
456461
F609168U Flush Mounts-Bowl Style 456461
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.00 Bulb Type: CFL Qty: 2 Wattage: 18 Finish: Deep Bronze Weight: 9.68 Product Name: Two Light Ceiling UPC: 742546048015 Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 5.00
Bulb
Type: CFL
Qty: 2
Wattage: 18
Finish: Deep Bronze
Weight: 9.68
Product Name: Two Light Ceiling
UPC: 742546048015
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456461
Product Name F609168U Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details