Capital Lighting, Inc. F613036U Flush Mounts-Bowl Style 456460

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 5.50 Bulb Type: CFL Qty: 2 Wattage: 18 Finish: Satin Nickel Weight: 10.12 Product Name: Two Light Ceiling UPC: 742546048022 Category: Ceiling Glass: Etch White Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 5.50 Bulb Type: CFL Qty: 2 Wattage: 18 Finish: Satin Nickel Weight: 10.12 Product Name: Two Light Ceiling UPC: 742546048022 Category: Ceiling Glass: Etch White Opal

Suppliers

Company
Product
Description
Supplier Links
F613036U Flush Mounts-Bowl Style - 456460 - Capital Lighting, Inc.
Columbus, OH, USA
F613036U Flush Mounts-Bowl Style
456460
F613036U Flush Mounts-Bowl Style 456460
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 5.50 Bulb Type: CFL Qty: 2 Wattage: 18 Finish: Satin Nickel Weight: 10.12 Product Name: Two Light Ceiling UPC: 742546048022 Category: Ceiling Glass: Etch White Opal

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 5.50
Bulb
Type: CFL
Qty: 2
Wattage: 18
Finish: Satin Nickel
Weight: 10.12
Product Name: Two Light Ceiling
UPC: 742546048022
Category: Ceiling
Glass: Etch White Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456460
Product Name F613036U Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details