Capital Lighting, Inc. F602836U Flush Mounts-Bowl Style 456449

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 6.50 Bulb Type: CFL Qty: 2 Wattage: 18 Finish: Satin Nickel Weight: 7.7 Product Name: Two Light Ceiling UPC: 742546047858 Category: Ceiling Glass: Etched White Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 6.50 Bulb Type: CFL Qty: 2 Wattage: 18 Finish: Satin Nickel Weight: 7.7 Product Name: Two Light Ceiling UPC: 742546047858 Category: Ceiling Glass: Etched White Opal

Suppliers

Company
Product
Description
Supplier Links
F602836U Flush Mounts-Bowl Style - 456449 - Capital Lighting, Inc.
Columbus, OH, USA
F602836U Flush Mounts-Bowl Style
456449
F602836U Flush Mounts-Bowl Style 456449
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 6.50 Bulb Type: CFL Qty: 2 Wattage: 18 Finish: Satin Nickel Weight: 7.7 Product Name: Two Light Ceiling UPC: 742546047858 Category: Ceiling Glass: Etched White Opal

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 6.50
Bulb
Type: CFL
Qty: 2
Wattage: 18
Finish: Satin Nickel
Weight: 7.7
Product Name: Two Light Ceiling
UPC: 742546047858
Category: Ceiling
Glass: Etched White Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456449
Product Name F602836U Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details