Capital Lighting, Inc. F602870 Flush Mounts-Bowl Style 456447

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 6.50 Bulb Type: CFL Qty: 3 Wattage: 60 Finish: Merlot Bronze Weight: 7.26 Product Name: Three Light Ceiling UPC: 742546090359 Category: Ceiling Glass: Etched White Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 6.50 Bulb Type: CFL Qty: 3 Wattage: 60 Finish: Merlot Bronze Weight: 7.26 Product Name: Three Light Ceiling UPC: 742546090359 Category: Ceiling Glass: Etched White Opal

Suppliers

Company
Product
Description
Supplier Links
F602870 Flush Mounts-Bowl Style - 456447 - Capital Lighting, Inc.
Columbus, OH, USA
F602870 Flush Mounts-Bowl Style
456447
F602870 Flush Mounts-Bowl Style 456447
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 6.50 Bulb Type: CFL Qty: 3 Wattage: 60 Finish: Merlot Bronze Weight: 7.26 Product Name: Three Light Ceiling UPC: 742546090359 Category: Ceiling Glass: Etched White Opal

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 6.50
Bulb
Type: CFL
Qty: 3
Wattage: 60
Finish: Merlot Bronze
Weight: 7.26
Product Name: Three Light Ceiling
UPC: 742546090359
Category: Ceiling
Glass: Etched White Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456447
Product Name F602870 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1927110 - RS Components, Ltd.
Specs
Lamp Type LED
Ingress Protection(IP) Rating Against Moisture 5
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details