Capital Lighting, Inc. F606436U Flush Mounts-Bowl Style 456443

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 5.25 Bulb Type: CFL Qty: 2 Wattage: 18 Finish: Satin Nickel Weight: 9.24 Product Name: Two Light Ceiling UPC: 742546047896 Category: Ceiling Glass: Marta White
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 5.25 Bulb Type: CFL Qty: 2 Wattage: 18 Finish: Satin Nickel Weight: 9.24 Product Name: Two Light Ceiling UPC: 742546047896 Category: Ceiling Glass: Marta White

Suppliers

Company
Product
Description
Supplier Links
F606436U Flush Mounts-Bowl Style - 456443 - Capital Lighting, Inc.
Columbus, OH, USA
F606436U Flush Mounts-Bowl Style
456443
F606436U Flush Mounts-Bowl Style 456443
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 5.25 Bulb Type: CFL Qty: 2 Wattage: 18 Finish: Satin Nickel Weight: 9.24 Product Name: Two Light Ceiling UPC: 742546047896 Category: Ceiling Glass: Marta White

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 5.25
Bulb
Type: CFL
Qty: 2
Wattage: 18
Finish: Satin Nickel
Weight: 9.24
Product Name: Two Light Ceiling
UPC: 742546047896
Category: Ceiling
Glass: Marta White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456443
Product Name F606436U Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 1468981 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details