Capital Lighting, Inc. F607336U Flush Mounts-Bowl Style 456442

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.00 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Satin Nickel Weight: 8.14 Product Name: Two Light Ceiling UPC: 742546047926 Category: Ceiling Glass: Etch White Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.00 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Satin Nickel Weight: 8.14 Product Name: Two Light Ceiling UPC: 742546047926 Category: Ceiling Glass: Etch White Opal

Suppliers

Company
Product
Description
Supplier Links
F607336U Flush Mounts-Bowl Style - 456442 - Capital Lighting, Inc.
Columbus, OH, USA
F607336U Flush Mounts-Bowl Style
456442
F607336U Flush Mounts-Bowl Style 456442
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.00 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Satin Nickel Weight: 8.14 Product Name: Two Light Ceiling UPC: 742546047926 Category: Ceiling Glass: Etch White Opal

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 5.00
Bulb
Type: CFL
Qty: 2
Wattage: 13
Finish: Satin Nickel
Weight: 8.14
Product Name: Two Light Ceiling
UPC: 742546047926
Category: Ceiling
Glass: Etch White Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456442
Product Name F607336U Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details