Capital Lighting, Inc. F606536U Flush Mounts-Bowl Style 456441

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 5.75 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Satin Nickel Weight: 7.48 Product Name: Two Light Ceiling UPC: 742546047902 Category: Ceiling Glass: Marta White
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 5.75 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Satin Nickel Weight: 7.48 Product Name: Two Light Ceiling UPC: 742546047902 Category: Ceiling Glass: Marta White

Suppliers

Company
Product
Description
Supplier Links
F606536U Flush Mounts-Bowl Style - 456441 - Capital Lighting, Inc.
Columbus, OH, USA
F606536U Flush Mounts-Bowl Style
456441
F606536U Flush Mounts-Bowl Style 456441
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 5.75 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Satin Nickel Weight: 7.48 Product Name: Two Light Ceiling UPC: 742546047902 Category: Ceiling Glass: Marta White

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 5.75
Bulb
Type: CFL
Qty: 2
Wattage: 13
Finish: Satin Nickel
Weight: 7.48
Product Name: Two Light Ceiling
UPC: 742546047902
Category: Ceiling
Glass: Marta White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456441
Product Name F606536U Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details