Capital Lighting, Inc. F606636U Flush Mounts-Bowl Style 456440

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 5.75 Bulb Type: CFL Qty: 2 Wattage: 18 Finish: Satin Nickel Weight: 9.68 Product Name: Two Light Ceiling UPC: 742546047919 Category: Ceiling Glass: Marta White
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 5.75 Bulb Type: CFL Qty: 2 Wattage: 18 Finish: Satin Nickel Weight: 9.68 Product Name: Two Light Ceiling UPC: 742546047919 Category: Ceiling Glass: Marta White

Suppliers

Company
Product
Description
Supplier Links
F606636U Flush Mounts-Bowl Style - 456440 - Capital Lighting, Inc.
Columbus, OH, USA
F606636U Flush Mounts-Bowl Style
456440
F606636U Flush Mounts-Bowl Style 456440
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 5.75 Bulb Type: CFL Qty: 2 Wattage: 18 Finish: Satin Nickel Weight: 9.68 Product Name: Two Light Ceiling UPC: 742546047919 Category: Ceiling Glass: Marta White

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 5.75
Bulb
Type: CFL
Qty: 2
Wattage: 18
Finish: Satin Nickel
Weight: 9.68
Product Name: Two Light Ceiling
UPC: 742546047919
Category: Ceiling
Glass: Marta White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456440
Product Name F606636U Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details