Capital Lighting, Inc. F855610U Exterior -Wall Mt./Flush 456426

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Extension: 6.38 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Graphite Weight: 5.06 Product Name: One Light Outdoor Wall UPC: 742546048565 Category: Outdoor Wall Glass: Etch White Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Extension: 6.38 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Graphite Weight: 5.06 Product Name: One Light Outdoor Wall UPC: 742546048565 Category: Outdoor Wall Glass: Etch White Opal

Suppliers

Company
Product
Description
Supplier Links
F855610U Exterior -Wall Mt./Flush - 456426 - Capital Lighting, Inc.
Columbus, OH, USA
F855610U Exterior -Wall Mt./Flush
456426
F855610U Exterior -Wall Mt./Flush 456426
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Extension: 6.38 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Graphite Weight: 5.06 Product Name: One Light Outdoor Wall UPC: 742546048565 Category: Outdoor Wall Glass: Etch White Opal

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 12.00
Extension: 6.38
Bulb
Type: CFL
Qty: 1
Wattage: 26
Finish: Graphite
Weight: 5.06
Product Name: One Light Outdoor Wall
UPC: 742546048565
Category: Outdoor Wall
Glass: Etch White Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456426
Product Name F855610U Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details