PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 16.00
Extension: 8.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bronze TDL
Weight: 9.46
Product Name: One Light Outdoor Wall
UPC: 742546048619
Category: Outdoor Wall
Glass: Etch White Opal
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 456425 |
| Product Name | F855711 Exterior -Wall Mt./Flush |
| Application | Residential; Outdoor |