Capital Lighting, Inc. F855611 Exterior -Wall Mt./Flush 456423

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Extension: 6.38 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Bronze TDL Weight: 5.06 Product Name: One Light Outdoor Wall UPC: 742546048572 Category: Outdoor Wall Glass: Etch White Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Extension: 6.38 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Bronze TDL Weight: 5.06 Product Name: One Light Outdoor Wall UPC: 742546048572 Category: Outdoor Wall Glass: Etch White Opal

Suppliers

Company
Product
Description
Supplier Links
F855611 Exterior -Wall Mt./Flush - 456423 - Capital Lighting, Inc.
Columbus, OH, USA
F855611 Exterior -Wall Mt./Flush
456423
F855611 Exterior -Wall Mt./Flush 456423
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Extension: 6.38 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Bronze TDL Weight: 5.06 Product Name: One Light Outdoor Wall UPC: 742546048572 Category: Outdoor Wall Glass: Etch White Opal

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 12.00
Extension: 6.38
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Bronze TDL
Weight: 5.06
Product Name: One Light Outdoor Wall
UPC: 742546048572
Category: Outdoor Wall
Glass: Etch White Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456423
Product Name F855611 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2856529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details