Capital Lighting, Inc. F855710U Exterior -Wall Mt./Flush 456422

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Extension: 8.25 Bulb Type: CFL Qty: 1 Wattage: 32 Finish: Graphite Weight: 9.46 Product Name: One Light Outdoor Wall UPC: 742546048602 Category: Outdoor Wall Glass: Etch White Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Extension: 8.25 Bulb Type: CFL Qty: 1 Wattage: 32 Finish: Graphite Weight: 9.46 Product Name: One Light Outdoor Wall UPC: 742546048602 Category: Outdoor Wall Glass: Etch White Opal

Suppliers

Company
Product
Description
Supplier Links
F855710U Exterior -Wall Mt./Flush - 456422 - Capital Lighting, Inc.
Columbus, OH, USA
F855710U Exterior -Wall Mt./Flush
456422
F855710U Exterior -Wall Mt./Flush 456422
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Extension: 8.25 Bulb Type: CFL Qty: 1 Wattage: 32 Finish: Graphite Weight: 9.46 Product Name: One Light Outdoor Wall UPC: 742546048602 Category: Outdoor Wall Glass: Etch White Opal

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 16.00
Extension: 8.25
Bulb
Type: CFL
Qty: 1
Wattage: 32
Finish: Graphite
Weight: 9.46
Product Name: One Light Outdoor Wall
UPC: 742546048602
Category: Outdoor Wall
Glass: Etch White Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456422
Product Name F855710U Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details