Capital Lighting, Inc. F848941U Flush Mounts-Bowl Style 456415

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.00 Bulb Type: CFL Qty: 2 Wattage: 18 Finish: Vista Silver Weight: 9.24 Product Name: Two Light Ceiling UPC: 742546048411 Category: Ceiling Glass: Etch White Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.00 Bulb Type: CFL Qty: 2 Wattage: 18 Finish: Vista Silver Weight: 9.24 Product Name: Two Light Ceiling UPC: 742546048411 Category: Ceiling Glass: Etch White Opal

Suppliers

Company
Product
Description
Supplier Links
F848941U Flush Mounts-Bowl Style - 456415 - Capital Lighting, Inc.
Columbus, OH, USA
F848941U Flush Mounts-Bowl Style
456415
F848941U Flush Mounts-Bowl Style 456415
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.00 Bulb Type: CFL Qty: 2 Wattage: 18 Finish: Vista Silver Weight: 9.24 Product Name: Two Light Ceiling UPC: 742546048411 Category: Ceiling Glass: Etch White Opal

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 5.00
Bulb
Type: CFL
Qty: 2
Wattage: 18
Finish: Vista Silver
Weight: 9.24
Product Name: Two Light Ceiling
UPC: 742546048411
Category: Ceiling
Glass: Etch White Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456415
Product Name F848941U Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147188 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 143mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details