Capital Lighting, Inc. F615720 Flush Mounts-Drum Shades 456414

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Sorrel Bronze Weight: 5.51 Product Name: Two Light Ceiling UPC: 742546048268 Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Sorrel Bronze Weight: 5.51 Product Name: Two Light Ceiling UPC: 742546048268 Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
F615720 Flush Mounts-Drum Shades - 456414 - Capital Lighting, Inc.
Columbus, OH, USA
F615720 Flush Mounts-Drum Shades
456414
F615720 Flush Mounts-Drum Shades 456414
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Sorrel Bronze Weight: 5.51 Product Name: Two Light Ceiling UPC: 742546048268 Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 10.25
Height: 6.00
Bulb
Type: Medium
Qty: 2
Wattage: 40
Finish: Sorrel Bronze
Weight: 5.51
Product Name: Two Light Ceiling
UPC: 742546048268
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456414
Product Name F615720 Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details