Capital Lighting, Inc. F848962U Flush Mounts-Bowl Style 456409

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.00 Bulb Type: CFL Qty: 2 Wattage: 18 Finish: Metallic Silver Weight: 9.24 Product Name: Two Light Ceiling UPC: 742546048435 Category: Ceiling Glass: Etch White Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.00 Bulb Type: CFL Qty: 2 Wattage: 18 Finish: Metallic Silver Weight: 9.24 Product Name: Two Light Ceiling UPC: 742546048435 Category: Ceiling Glass: Etch White Opal

Suppliers

Company
Product
Description
Supplier Links
F848962U Flush Mounts-Bowl Style - 456409 - Capital Lighting, Inc.
Columbus, OH, USA
F848962U Flush Mounts-Bowl Style
456409
F848962U Flush Mounts-Bowl Style 456409
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.00 Bulb Type: CFL Qty: 2 Wattage: 18 Finish: Metallic Silver Weight: 9.24 Product Name: Two Light Ceiling UPC: 742546048435 Category: Ceiling Glass: Etch White Opal

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 5.00
Bulb
Type: CFL
Qty: 2
Wattage: 18
Finish: Metallic Silver
Weight: 9.24
Product Name: Two Light Ceiling
UPC: 742546048435
Category: Ceiling
Glass: Etch White Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456409
Product Name F848962U Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.55m(L)
View Details