Capital Lighting, Inc. F849768 Exterior -Wall Mount 456408

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.25 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Deep Bronze Weight: 4.03 Product Name: One Light Outdoor Wall UPC: 742546048527 Category: Outdoor Wall Glass: Etch White Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.25 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Deep Bronze Weight: 4.03 Product Name: One Light Outdoor Wall UPC: 742546048527 Category: Outdoor Wall Glass: Etch White Opal

Suppliers

Company
Product
Description
Supplier Links
F849768 Exterior -Wall Mount - 456408 - Capital Lighting, Inc.
Columbus, OH, USA
F849768 Exterior -Wall Mount
456408
F849768 Exterior -Wall Mount 456408
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.25 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Deep Bronze Weight: 4.03 Product Name: One Light Outdoor Wall UPC: 742546048527 Category: Outdoor Wall Glass: Etch White Opal

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 10.25
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Deep Bronze
Weight: 4.03
Product Name: One Light Outdoor Wall
UPC: 742546048527
Category: Outdoor Wall
Glass: Etch White Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456408
Product Name F849768 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details